Vishay Precision Group RES 2.61M OHM 1/16W 1% 0402 SMD CRCW04022M61FKED

Description
RES 2.61Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.61Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1/16W 1% 0402 SMD - CRCW04022M61FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1/16W 1% 0402 SMD
CRCW04022M61FKED
RES 2.61M OHM 1/16W 1% 0402 SMD CRCW04022M61FKED
RES 2.61Mohm 1/16W 1% 0402 SMD

RES 2.61Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.61MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61MLCT-ND
Chip Resistor - Surface Mount 541-2.61MLCT-ND
2.61 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61MLTR-ND
Chip Resistor - Surface Mount 541-2.61MLTR-ND
2.61 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61MLDKR-ND
Chip Resistor - Surface Mount 541-2.61MLDKR-ND
2.61 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M61, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M61, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3309
Res, Thick Film, 2M61, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3309
RES, THICK FILM, 2M61, 1%, 0.063W, 0402, REEL; Resistance:2.61Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M61, 1%, 0.063W, 0402, REEL; Resistance:2.61Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3700
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3700
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.61 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.61 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022M61FKED 541-2.61MLCT-ND 47P3309 28W3700
Product Name RES 2.61M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M61, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2.61E6 ohms 2.61E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD113JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details