Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M55FKTD

Description
2.55 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.55 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022M55FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M55FKTD-ND
Chip Resistor - Surface Mount CRCW04022M55FKTD-ND
2.55 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.55 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.55M OHM 1/16W 1% 0402 SMD - CRCW04022M55FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1/16W 1% 0402 SMD
CRCW04022M55FKTD
RES 2.55M OHM 1/16W 1% 0402 SMD CRCW04022M55FKTD
RES 2.55Mohm 1/16W 1% 0402 SMD

RES 2.55Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M55FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M55FKTD
Chip Resistor - Surface Mount CRCW04022M55FKTD
RES SMD 2.55M OHM 1% 1/16W 0402

RES SMD 2.55M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Crcw0402 2.55M 1% 100 Rt7 Rohs Compliant Vishay - 48P7570 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.55M 1% 100 Rt7 Rohs Compliant Vishay
48P7570
Crcw0402 2.55M 1% 100 Rt7 Rohs Compliant Vishay 48P7570
CRCW0402 2.55M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 2.55M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04022M55FKTD-ND CRCW04022M55FKTD CRCW04022M55FKTD 48P7570
Product Name Chip Resistor - Surface Mount RES 2.55M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 2.55M 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details