Vishay Intertechnology, Inc. RES 2.49M OHM 1/16W 1% 0402 SMD CRCW04022M49FKTD

Description
RES 2.49Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.49Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1/16W 1% 0402 SMD - CRCW04022M49FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/16W 1% 0402 SMD
CRCW04022M49FKTD
RES 2.49M OHM 1/16W 1% 0402 SMD CRCW04022M49FKTD
RES 2.49Mohm 1/16W 1% 0402 SMD

RES 2.49Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M49FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M49FKTD-ND
Chip Resistor - Surface Mount CRCW04022M49FKTD-ND
2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022M49FKTD CRCW04022M49FKTD-ND
Product Name RES 2.49M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details