Vishay Precision Group Chip Resistor - Surface Mount CRCW04022M49FKED

Description
2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.49MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49MLDKR-ND
Chip Resistor - Surface Mount 541-2.49MLDKR-ND
2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49MLTR-ND
Chip Resistor - Surface Mount 541-2.49MLTR-ND
2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49MLCT-ND
Chip Resistor - Surface Mount 541-2.49MLCT-ND
2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.49M OHM 1/16W 1% 0402 SMD - CRCW04022M49FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/16W 1% 0402 SMD
CRCW04022M49FKED
RES 2.49M OHM 1/16W 1% 0402 SMD CRCW04022M49FKED
RES 2.49Mohm 1/16W 1% 0402 SMD

RES 2.49Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 2M49, 1%, 0.063W, 0402; Resistance Vishay - 89M6622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M49, 1%, 0.063W, 0402; Resistance Vishay
89M6622
Res, Thick Film, 2M49, 1%, 0.063W, 0402; Resistance Vishay 89M6622
RES, THICK FILM, 2M49, 1%, 0.063W, 0402; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M49, 1%, 0.063W, 0402; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M49, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M49, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6623
Res, Thick Film, 2M49, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6623
RES, THICK FILM, 2M49, 1%, 0.063W, 0402, REEL; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M49, 1%, 0.063W, 0402, REEL; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.49MLDKR-ND CRCW04022M49FKED 89M6622
Product Name Chip Resistor - Surface Mount RES 2.49M OHM 1/16W 1% 0402 SMD Res, Thick Film, 2M49, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details