Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M40JNTD

Description
2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022M40JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M40JNTD-ND
Chip Resistor - Surface Mount CRCW04022M40JNTD-ND
2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.4M OHM 1/16W 5% 0402 SMD - CRCW04022M40JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/16W 5% 0402 SMD
CRCW04022M40JNTD
RES 2.4M OHM 1/16W 5% 0402 SMD CRCW04022M40JNTD
RES 2.4Mohm 1/16W 5% 0402 SMD

RES 2.4Mohm 1/16W 5% 0402 SMD

Supplier's Site
Crcw0402 2.4M 5% 200 Rt7 Rohs Compliant Vishay - 48P7568 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.4M 5% 200 Rt7 Rohs Compliant Vishay
48P7568
Crcw0402 2.4M 5% 200 Rt7 Rohs Compliant Vishay 48P7568
CRCW0402 2.4M 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 2.4M 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022M40JNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022M40JNTD
Resistors - Chip Resistor - Surface Mount CRCW04022M40JNTD
RES SMD 2.4M OHM 5% 1/16W 0402

RES SMD 2.4M OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022M40JNTD-ND CRCW04022M40JNTD 48P7568 CRCW04022M40JNTD
Product Name Chip Resistor - Surface Mount RES 2.4M OHM 1/16W 5% 0402 SMD Crcw0402 2.4M 5% 200 Rt7 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details