Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M37FKTD

Description
2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022M37FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M37FKTD-ND
Chip Resistor - Surface Mount CRCW04022M37FKTD-ND
2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.37M OHM 1/16W 1% 0402 SMD - CRCW04022M37FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/16W 1% 0402 SMD
CRCW04022M37FKTD
RES 2.37M OHM 1/16W 1% 0402 SMD CRCW04022M37FKTD
RES 2.37Mohm 1/16W 1% 0402 SMD

RES 2.37Mohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 2.37M 1% 100 Rt7 Rohs Compliant Vishay - 48P7566 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.37M 1% 100 Rt7 Rohs Compliant Vishay
48P7566
Crcw0402 2.37M 1% 100 Rt7 Rohs Compliant Vishay 48P7566
CRCW0402 2.37M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 2.37M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022M37FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022M37FKTD
Resistors - Chip Resistor - Surface Mount CRCW04022M37FKTD
RES SMD 2.37M OHM 1% 1/16W 0402

RES SMD 2.37M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022M37FKTD-ND CRCW04022M37FKTD 48P7566 CRCW04022M37FKTD
Product Name Chip Resistor - Surface Mount RES 2.37M OHM 1/16W 1% 0402 SMD Crcw0402 2.37M 1% 100 Rt7 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details