Vishay Precision Group RES 2.37M OHM 1/16W 1% 0402 SMD CRCW04022M37FKED

Description
RES 2.37Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.37Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1/16W 1% 0402 SMD - CRCW04022M37FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/16W 1% 0402 SMD
CRCW04022M37FKED
RES 2.37M OHM 1/16W 1% 0402 SMD CRCW04022M37FKED
RES 2.37Mohm 1/16W 1% 0402 SMD

RES 2.37Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.37MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37MLTR-ND
Chip Resistor - Surface Mount 541-2.37MLTR-ND
2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37MLDKR-ND
Chip Resistor - Surface Mount 541-2.37MLDKR-ND
2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37MLCT-ND
Chip Resistor - Surface Mount 541-2.37MLCT-ND
2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M37, 1%, 0.63W, 0402; Resistance Vishay - 51P0008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M37, 1%, 0.63W, 0402; Resistance Vishay
51P0008
Res, Thick Film, 2M37, 1%, 0.63W, 0402; Resistance Vishay 51P0008
RES, THICK FILM, 2M37, 1%, 0.63W, 0402; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M37, 1%, 0.63W, 0402; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M37, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M37, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3304
Res, Thick Film, 2M37, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3304
RES, THICK FILM, 2M37, 1%, 0.063W, 0402, REEL; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M37, 1%, 0.063W, 0402, REEL; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022M37FKED 541-2.37MLTR-ND 51P0008
Product Name RES 2.37M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M37, 1%, 0.63W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 2.37E6 ohms 2.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details