Vishay Intertechnology, Inc. RES 2.32M OHM 1/16W 1% 0402 SMD CRCW04022M32FKTD

Description
RES 2.32Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.32Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32M OHM 1/16W 1% 0402 SMD - CRCW04022M32FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32M OHM 1/16W 1% 0402 SMD
CRCW04022M32FKTD
RES 2.32M OHM 1/16W 1% 0402 SMD CRCW04022M32FKTD
RES 2.32Mohm 1/16W 1% 0402 SMD

RES 2.32Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M32FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M32FKTD-ND
Chip Resistor - Surface Mount CRCW04022M32FKTD-ND
2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 2.32M 1% 100 Rt7 Rohs Compliant Vishay - 48P7565 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.32M 1% 100 Rt7 Rohs Compliant Vishay
48P7565
Crcw0402 2.32M 1% 100 Rt7 Rohs Compliant Vishay 48P7565
CRCW0402 2.32M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 2.32M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022M32FKTD CRCW04022M32FKTD-ND 48P7565
Product Name RES 2.32M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 2.32M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 2.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers