Vishay Precision Group Chip Resistor - Surface Mount CRCW04022M32FKED

Description
2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.32MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32MLDKR-ND
Chip Resistor - Surface Mount 541-2.32MLDKR-ND
2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32MLCT-ND
Chip Resistor - Surface Mount 541-2.32MLCT-ND
2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32MLTR-ND
Chip Resistor - Surface Mount 541-2.32MLTR-ND
2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 2.32Mohms 1% 100ppm - CRCW04022M32FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.32Mohms 1% 100ppm
CRCW04022M32FKED
Thick Film Resistors - SMD 1/16watt 2.32Mohms 1% 100ppm CRCW04022M32FKED
Thick Film Resistors - SMD 1/16watt 2.32Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 2.32Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M32FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M32FKED
Chip Resistor - Surface Mount CRCW04022M32FKED
RES SMD 2.32M OHM 1% 1/16W 0402

RES SMD 2.32M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 2M32, 1%, 0.63W, 0402; Resistance Vishay - 51P0007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M32, 1%, 0.63W, 0402; Resistance Vishay
51P0007
Res, Thick Film, 2M32, 1%, 0.63W, 0402; Resistance Vishay 51P0007
RES, THICK FILM, 2M32, 1%, 0.63W, 0402; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M32, 1%, 0.63W, 0402; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M32, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M32, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3303
Res, Thick Film, 2M32, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3303
RES, THICK FILM, 2M32, 1%, 0.063W, 0402, REEL; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M32, 1%, 0.063W, 0402, REEL; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-2.32MLDKR-ND CRCW04022M32FKED CRCW04022M32FKED 51P0007
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 2.32Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 2M32, 1%, 0.63W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details