Vishay Intertechnology, Inc. RES 2.26M OHM 1/16W 1% 0402 SMD CRCW04022M26FKED

Description
RES 2.26Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.26Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26M OHM 1/16W 1% 0402 SMD - CRCW04022M26FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1/16W 1% 0402 SMD
CRCW04022M26FKED
RES 2.26M OHM 1/16W 1% 0402 SMD CRCW04022M26FKED
RES 2.26Mohm 1/16W 1% 0402 SMD

RES 2.26Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.26MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26MLTR-ND
Chip Resistor - Surface Mount 541-2.26MLTR-ND
2.26 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26MLCT-ND
Chip Resistor - Surface Mount 541-2.26MLCT-ND
2.26 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26MLDKR-ND
Chip Resistor - Surface Mount 541-2.26MLDKR-ND
2.26 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022M26FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022M26FKED
Resistors - Chip Resistor - Surface Mount CRCW04022M26FKED
RES SMD 2.26M OHM 1% 1/16W 0402

RES SMD 2.26M OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 2M26, 1%, 0.63W, 0402; Resistance Vishay - 56P3888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M26, 1%, 0.63W, 0402; Resistance Vishay
56P3888
Res, Thick Film, 2M26, 1%, 0.63W, 0402; Resistance Vishay 56P3888
RES, THICK FILM, 2M26, 1%, 0.63W, 0402; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 2M26, 1%, 0.63W, 0402; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2069 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2069
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2069
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04022M26FKED 541-2.26MLTR-ND CRCW04022M26FKED 56P3888 24W2069
Product Name RES 2.26M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2M26, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2.26E6 ohms 2.26E6 ohms 2.26E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.6300 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers