Vishay Precision Group Chip Resistor - Surface Mount CRCW04022M20JNEDC

Description
2.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022M20JNEDC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M20JNEDC-ND
Chip Resistor - Surface Mount CRCW04022M20JNEDC-ND
2.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 200 2M2 5% Et7 E3 Rohs Compliant Vishay - 59AC0905 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 200 2M2 5% Et7 E3 Rohs Compliant Vishay
59AC0905
D10/crcw0402-C 200 2M2 5% Et7 E3 Rohs Compliant Vishay 59AC0905
D10/CRCW0402-C 200 2M2 5% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 200 2M2 5% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW04022M20JNEDC-ND 59AC0905
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 200 2M2 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details