Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M20FKEDC

Description
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4083-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4083-6-ND
Chip Resistor - Surface Mount 541-4083-6-ND
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4083-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4083-1-ND
Chip Resistor - Surface Mount 541-4083-1-ND
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4083-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4083-2-ND
Chip Resistor - Surface Mount 541-4083-2-ND
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 0.063W 16W Resistor - 52-CRCW04022M20FKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 16W Resistor
52-CRCW04022M20FKEDC
SMD 0.063W 16W Resistor 52-CRCW04022M20FKEDC
Res Thick Film 0402 2.2M Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW04022M20FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M20FKEDC can be used for catalog matching and distributor lookup.

Res Thick Film 0402 2.2M Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW04022M20FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M20FKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistance Vishay - 59AC0904 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
59AC0904
Resistance Vishay 59AC0904
Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 1%, 0.063W, Thick Film, 0402; Resistance Vishay - 26AK5027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
26AK5027
Res, 2M2, 1%, 0.063W, Thick Film, 0402; Resistance Vishay 26AK5027
RES, 2M2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2M2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4083-6-ND 52-CRCW04022M20FKEDC 59AC0904 26AK5027
Product Name Chip Resistor - Surface Mount SMD 0.063W 16W Resistor Resistance Vishay Res, 2M2, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details