Vishay Precision Group Res, Thick Film, 2M2, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW04022M20FKED.

Description
RES, THICK FILM, 2M2, 1%, 0.063W, 0402, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 2M2, 1%, 0.063W, 0402, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 25AC7040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.063W, 0402, Reel; Resistance Vishay
25AC7040
Res, Thick Film, 2M2, 1%, 0.063W, 0402, Reel; Resistance Vishay 25AC7040
RES, THICK FILM, 2M2, 1%, 0.063W, 0402, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.063W, 0402, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3691
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3691
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AC7040 28W3691
Product Name Res, Thick Film, 2M2, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details