Vishay Precision Group Surface Mount Resistors CRCW04022M20FKED

Description
Vishay CRCW04022M20FKED
Request a Quote Datasheet
Description
Vishay CRCW04022M20FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789128
Surface Mount Resistors 6789128
Vishay CRCW04022M20FKED

Vishay CRCW04022M20FKED

Supplier's Site
Surface Mount Resistors - 6789128P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789128P
Surface Mount Resistors 6789128P
Vishay CRCW04022M20FKED

Vishay CRCW04022M20FKED

Supplier's Site
Surface Mount Resistors - 1819301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819301
Surface Mount Resistors 1819301
Vishay CRCW04022M20FKED

Vishay CRCW04022M20FKED

Supplier's Site
Surface Mount Resistors - 1688395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688395
Surface Mount Resistors 1688395
Vishay CRCW04022M20FKED

Vishay CRCW04022M20FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MLCT-ND
Chip Resistor - Surface Mount 541-2.20MLCT-ND
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MLTR-ND
Chip Resistor - Surface Mount 541-2.20MLTR-ND
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MLDKR-ND
Chip Resistor - Surface Mount 541-2.20MLDKR-ND
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.20M OHM 1/16W 1% 0402 SMD - CRCW04022M20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20M OHM 1/16W 1% 0402 SMD
CRCW04022M20FKED
RES 2.20M OHM 1/16W 1% 0402 SMD CRCW04022M20FKED
RES 2.20Mohm 1/16W 1% 0402 SMD

RES 2.20Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 2M2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6621
Res, Thick Film, 2M2, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6621
RES, THICK FILM, 2M2, 1%, 0.063W, 0402, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.063W, 0402, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M2, 1%, 0.063W, 0402; Resistance Vishay - 89M6620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.063W, 0402; Resistance Vishay
89M6620
Res, Thick Film, 2M2, 1%, 0.063W, 0402; Resistance Vishay 89M6620
RES, THICK FILM, 2M2, 1%, 0.063W, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.063W, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2067
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2067
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789128 6789128P 1819301 541-2.20MLCT-ND CRCW04022M20FKED 89M6621 89M6620 24W2067
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 2.20M OHM 1/16W 1% 0402 SMD Res, Thick Film, 2M2, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 2M2, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.0022 ohms 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms
Power Rating 0.0600 watts 0.0600 watts 0.0630 watts 16 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details