Vishay Intertechnology, Inc. RES 2.15M OHM 1/16W 1% 0402 SMD CRCW04022M15FKTD

Description
RES 2.15Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.15Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15M OHM 1/16W 1% 0402 SMD - CRCW04022M15FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/16W 1% 0402 SMD
CRCW04022M15FKTD
RES 2.15M OHM 1/16W 1% 0402 SMD CRCW04022M15FKTD
RES 2.15Mohm 1/16W 1% 0402 SMD

RES 2.15Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M15FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M15FKTD-ND
Chip Resistor - Surface Mount CRCW04022M15FKTD-ND
2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022M15FKTD CRCW04022M15FKTD-ND
Product Name RES 2.15M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details