Vishay Precision Group Chip Resistor - Surface Mount CRCW04022M15FKED

Description
2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.15MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15MLTR-ND
Chip Resistor - Surface Mount 541-2.15MLTR-ND
2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15MLCT-ND
Chip Resistor - Surface Mount 541-2.15MLCT-ND
2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15MLDKR-ND
Chip Resistor - Surface Mount 541-2.15MLDKR-ND
2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.15M OHM 1/16W 1% 0402 SMD - CRCW04022M15FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/16W 1% 0402 SMD
CRCW04022M15FKED
RES 2.15M OHM 1/16W 1% 0402 SMD CRCW04022M15FKED
RES 2.15Mohm 1/16W 1% 0402 SMD

RES 2.15Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 2M15, 1%, 0.63W, 0402; Resistance Vishay - 51P0005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M15, 1%, 0.63W, 0402; Resistance Vishay
51P0005
Res, Thick Film, 2M15, 1%, 0.63W, 0402; Resistance Vishay 51P0005
RES, THICK FILM, 2M15, 1%, 0.63W, 0402; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M15, 1%, 0.63W, 0402; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M15, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3300 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M15, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3300
Res, Thick Film, 2M15, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3300
RES, THICK FILM, 2M15, 1%, 0.063W, 0402, REEL; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M15, 1%, 0.063W, 0402, REEL; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2066
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2066
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022M15FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022M15FKED
Resistors - Chip Resistor - Surface Mount CRCW04022M15FKED
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.15MLTR-ND CRCW04022M15FKED 51P0005 24W2066 CRCW04022M15FKED
Product Name Chip Resistor - Surface Mount RES 2.15M OHM 1/16W 1% 0402 SMD Res, Thick Film, 2M15, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details