Vishay Precision Group Thick Film Resistors - SMD 1/16watt 2.1Mohms 1% 100ppm CRCW04022M10FKED

Description
Thick Film Resistors - SMD 1/16watt 2.1Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 2.1Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 2.1Mohms 1% 100ppm - CRCW04022M10FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.1Mohms 1% 100ppm
CRCW04022M10FKED
Thick Film Resistors - SMD 1/16watt 2.1Mohms 1% 100ppm CRCW04022M10FKED
Thick Film Resistors - SMD 1/16watt 2.1Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 2.1Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2.10MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10MLTR-ND
Chip Resistor - Surface Mount 541-2.10MLTR-ND
2.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10MLDKR-ND
Chip Resistor - Surface Mount 541-2.10MLDKR-ND
2.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10MLCT-ND
Chip Resistor - Surface Mount 541-2.10MLCT-ND
2.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M1, 1%, 0.63W, 0402; Resistance Vishay - 56P3887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M1, 1%, 0.63W, 0402; Resistance Vishay
56P3887
Res, Thick Film, 2M1, 1%, 0.63W, 0402; Resistance Vishay 56P3887
RES, THICK FILM, 2M1, 1%, 0.63W, 0402; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2M1, 1%, 0.63W, 0402; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M1, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3299
Res, Thick Film, 2M1, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3299
RES, THICK FILM, 2M1, 1%, 0.063W, 0402, REEL; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M1, 1%, 0.063W, 0402, REEL; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022M10FKED 541-2.10MLTR-ND 56P3887 47P3299
Product Name Thick Film Resistors - SMD 1/16watt 2.1Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 2M1, 1%, 0.63W, 0402; Resistance Vishay Res, Thick Film, 2M1, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2.10E6 ohms 2.10E6 ohms 2.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details