Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M05FKTD

Description
2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022M05FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M05FKTD-ND
Chip Resistor - Surface Mount CRCW04022M05FKTD-ND
2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.05M OHM 1/16W 1% 0402 SMD - CRCW04022M05FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/16W 1% 0402 SMD
CRCW04022M05FKTD
RES 2.05M OHM 1/16W 1% 0402 SMD CRCW04022M05FKTD
RES 2.05Mohm 1/16W 1% 0402 SMD

RES 2.05Mohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 2.05M 1% 100 Rt7 Rohs Compliant Vishay - 48P7561 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.05M 1% 100 Rt7 Rohs Compliant Vishay
48P7561
Crcw0402 2.05M 1% 100 Rt7 Rohs Compliant Vishay 48P7561
CRCW0402 2.05M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 2.05M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022M05FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022M05FKTD
Resistors - Chip Resistor - Surface Mount CRCW04022M05FKTD
RES SMD 2.05M OHM 1% 1/16W 0402

RES SMD 2.05M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022M05FKTD-ND CRCW04022M05FKTD 48P7561 CRCW04022M05FKTD
Product Name Chip Resistor - Surface Mount RES 2.05M OHM 1/16W 1% 0402 SMD Crcw0402 2.05M 1% 100 Rt7 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details