Vishay Precision Group Res, Thick Film, 2M05, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW04022M05FKED.

Description
RES, THICK FILM, 2M05, 1%, 0.063W, 0402, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M05, 1%, 0.063W, 0402, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M05, 1%, 0.063W, 0402, Reel; Resistance Vishay - 29AC3432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M05, 1%, 0.063W, 0402, Reel; Resistance Vishay
29AC3432
Res, Thick Film, 2M05, 1%, 0.063W, 0402, Reel; Resistance Vishay 29AC3432
RES, THICK FILM, 2M05, 1%, 0.063W, 0402, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M05, 1%, 0.063W, 0402, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3432
Product Name Res, Thick Film, 2M05, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details