Vishay Precision Group RES 2.05M OHM 1/16W 1% 0402 SMD CRCW04022M05FKED

Description
RES 2.05Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.05Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05M OHM 1/16W 1% 0402 SMD - CRCW04022M05FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/16W 1% 0402 SMD
CRCW04022M05FKED
RES 2.05M OHM 1/16W 1% 0402 SMD CRCW04022M05FKED
RES 2.05Mohm 1/16W 1% 0402 SMD

RES 2.05Mohm 1/16W 1% 0402 SMD

Supplier's Site
Automotive 50V 0.063W Resistor - 52-CRCW04022M05FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW04022M05FKED
Automotive 50V 0.063W Resistor 52-CRCW04022M05FKED
0402 Thick Film Resistor, 2.05MR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04022M05FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M05FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 2.05MR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04022M05FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M05FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04022M05FKED
867184-CRCW04022M05FKED
Chip Resistor - Surface Mount - CRCW04022M05FKED 867184-CRCW04022M05FKED
Manufacturer: Vishay Win Source Part Number: 867184-CRCW04022M05F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.05MLDKR, D10/CRCW0402 100 2M05 1% ET7 E3, 541-2.05MLTR, 541-2.05MLCT

Manufacturer: Vishay
Win Source Part Number: 867184-CRCW04022M05FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.05MLDKR, D10/CRCW0402 100 2M05 1% ET7 E3, 541-2.05MLTR, 541-2.05MLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05MLDKR-ND
Chip Resistor - Surface Mount 541-2.05MLDKR-ND
2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05MLTR-ND
Chip Resistor - Surface Mount 541-2.05MLTR-ND
2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05MLCT-ND
Chip Resistor - Surface Mount 541-2.05MLCT-ND
2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M05, 1%, 0.63W, 0402; Resistance Vishay - 51P0004 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M05, 1%, 0.63W, 0402; Resistance Vishay
51P0004
Res, Thick Film, 2M05, 1%, 0.63W, 0402; Resistance Vishay 51P0004
RES, THICK FILM, 2M05, 1%, 0.63W, 0402; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M05, 1%, 0.63W, 0402; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M05, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M05, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3298
Res, Thick Film, 2M05, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3298
RES, THICK FILM, 2M05, 1%, 0.063W, 0402, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M05, 1%, 0.063W, 0402, REEL; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04022M05FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M05FKED
Chip Resistor - Surface Mount CRCW04022M05FKED
RES SMD 2.05M OHM 1% 1/16W 0402

RES SMD 2.05M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04022M05FKED 52-CRCW04022M05FKED 867184-CRCW04022M05FKED 541-2.05MLDKR-ND 51P0004 CRCW04022M05FKED
Product Name RES 2.05M OHM 1/16W 1% 0402 SMD Automotive 50V 0.063W Resistor Chip Resistor - Surface Mount - CRCW04022M05FKED Chip Resistor - Surface Mount Res, Thick Film, 2M05, 1%, 0.63W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 2.05E6 ohms 2.05E6 ohms 2.05E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details