Vishay Precision Group SMD 50V 63mW Resistor CRCW04022M00JNED

Description
0402 Thick Film Resistor, 2MR, 50V, 5%, 63mW, SMD Product overview: CRCW04022M00JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M00JNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 2MR, 50V, 5%, 63mW, SMD Product overview: CRCW04022M00JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M00JNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 63mW Resistor - 52-CRCW04022M00JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW04022M00JNED
SMD 50V 63mW Resistor 52-CRCW04022M00JNED
0402 Thick Film Resistor, 2MR, 50V, 5%, 63mW, SMD Product overview: CRCW04022M00JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M00JNED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 2MR, 50V, 5%, 63mW, SMD Product overview: CRCW04022M00JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M00JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.0MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0MJCT-ND
Chip Resistor - Surface Mount 541-2.0MJCT-ND
2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0MJDKR-ND
Chip Resistor - Surface Mount 541-2.0MJDKR-ND
2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0MJTR-ND
Chip Resistor - Surface Mount 541-2.0MJTR-ND
2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.0M OHM 1/16W 5% 0402 SMD - CRCW04022M00JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M OHM 1/16W 5% 0402 SMD
CRCW04022M00JNED
RES 2.0M OHM 1/16W 5% 0402 SMD CRCW04022M00JNED
RES 2.0Mohm 1/16W 5% 0402 SMD

RES 2.0Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M00JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M00JNED
Chip Resistor - Surface Mount CRCW04022M00JNED
RES SMD 2M OHM 5% 1/16W 0402

RES SMD 2M OHM 5% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 2M, 5%, 0.063W, 0402; Resistance Vishay - 89M6618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.063W, 0402; Resistance Vishay
89M6618
Res, Thick Film, 2M, 5%, 0.063W, 0402; Resistance Vishay 89M6618
RES, THICK FILM, 2M, 5%, 0.063W, 0402; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.063W, 0402; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M, 5%, 0.063W, 0402, Reel; Resistance Vishay - 89M6619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.063W, 0402, Reel; Resistance Vishay
89M6619
Res, Thick Film, 2M, 5%, 0.063W, 0402, Reel; Resistance Vishay 89M6619
RES, THICK FILM, 2M, 5%, 0.063W, 0402, REEL; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.063W, 0402, REEL; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW04022M00JNED 541-2.0MJCT-ND CRCW04022M00JNED CRCW04022M00JNED 89M6618 89M6619
Product Name SMD 50V 63mW Resistor Chip Resistor - Surface Mount RES 2.0M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 2M, 5%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details