Thick Film Chip ResistorSeries:CRCW;
RES SMD 2.94K OHM 1% 1/16W 0402
RES SMD 2.94K OHM 1% 1/16W 0402
2.94 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.94K OHM 1% 1/16W 0402
RES SMD 2.94K OHM 1% 1/16W 0402
RES, THICK FILM, 2K94, 1%, 0.063W, 0402, REEL; Resistance:2.94kohm;
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW04022K94FKTD | 541-CRCW04022K94FKTDCT-ND | CRCW04022K94FKTD | CRCW04022K94FKTD | 07J7717 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:2.94kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 2K94, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] |