Vishay Intertechnology, Inc. RES 2.87K OHM .125W 1% 0402 SMD CRCW04022K87FKEDHP

Description
RES 2.87Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.87Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM .125W 1% 0402 SMD - CRCW04022K87FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM .125W 1% 0402 SMD
CRCW04022K87FKEDHP
RES 2.87K OHM .125W 1% 0402 SMD CRCW04022K87FKEDHP
RES 2.87Kohm .125W 1% 0402 SMD

RES 2.87Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K87FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022K87FKEDHP-ND
Chip Resistor - Surface Mount CRCW04022K87FKEDHP-ND
2.87 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.87 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04022K87FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K87FKEDHP
Chip Resistor - Surface Mount CRCW04022K87FKEDHP
RES SMD 2.87K OHM 1% 1/5W 0402

RES SMD 2.87K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022K87FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022K87FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04022K87FKEDHP
RES SMD 2.87K OHM 1% 1/5W 0402

RES SMD 2.87K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04022K87FKEDHP CRCW04022K87FKEDHP-ND CRCW04022K87FKEDHP CRCW04022K87FKEDHP
Product Name RES 2.87K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 2870 ohms 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details