2.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
2.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
2.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2K87, 1%, 0.063W, 0402, REEL; Resistance:2.87kohm;
RES, THICK FILM, 2K87, 1%, 0.063W, 0402; Resistance:2.87kohm;
RES SMD 2.87K OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW04022K87FKED | 6789116 | 6789116P | 1819242 | 541-2.87KLCT-ND | 42K3429 | CRCW04022K87FKED |
| Product Name | CRCW04022K87FKED | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 2K87, 1%, 0.063W, 0402, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 2870 ohms | 2870 ohms | 2870 ohms | ||||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts | 0.0625 watts | 0.0630 to 0.0625 watts |