Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K74FKTD

Description
RES SMD 2.74K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 2.74K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04022K74FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K74FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022K74FKTDDKR-ND
RES SMD 2.74K OHM 1% 1/16W 0402

RES SMD 2.74K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K74FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K74FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04022K74FKTDCT-ND
RES SMD 2.74K OHM 1% 1/16W 0402

RES SMD 2.74K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K74FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K74FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04022K74FKTDTR-ND
2.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04022K74FKTD - CRCW04022K74FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04022K74FKTD
CRCW04022K74FKTD
CRCW04022K74FKTD CRCW04022K74FKTD
CRCW04022K74FKTD

CRCW04022K74FKTD

Supplier's Site
Res, Thick Film, 2K74, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7702
Res, Thick Film, 2K74, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7702
RES, THICK FILM, 2K74, 1%, 0.063W, 0402, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K74, 1%, 0.063W, 0402, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04022K74FKTDDKR-ND CRCW04022K74FKTD 07J7702
Product Name Chip Resistor - Surface Mount CRCW04022K74FKTD Res, Thick Film, 2K74, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers