Vishay Intertechnology, Inc. RES 2.7K OHM 1/16W 5% 0402 SMD CRCW04022K70JNTD

Description
RES 2.7Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 2.7Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/16W 5% 0402 SMD - CRCW04022K70JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/16W 5% 0402 SMD
CRCW04022K70JNTD
RES 2.7K OHM 1/16W 5% 0402 SMD CRCW04022K70JNTD
RES 2.7Kohm 1/16W 5% 0402 SMD

RES 2.7Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K70JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022K70JNTD-ND
Chip Resistor - Surface Mount CRCW04022K70JNTD-ND
2.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022K70JNTD CRCW04022K70JNTD-ND
Product Name RES 2.7K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details