Vishay Precision Group Thick Film Resistors - SMD 1/16watt 2.7Kohms 5% CRCW04022K70JNED

Description
Thick Film Resistors - SMD 1/16watt 2.7Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 2.7Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 2.7Kohms 5% - CRCW04022K70JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.7Kohms 5%
CRCW04022K70JNED
Thick Film Resistors - SMD 1/16watt 2.7Kohms 5% CRCW04022K70JNED
Thick Film Resistors - SMD 1/16watt 2.7Kohms 5%

Thick Film Resistors - SMD 1/16watt 2.7Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.7KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7KJDKR-ND
Chip Resistor - Surface Mount 541-2.7KJDKR-ND
2.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7KJCT-ND
Chip Resistor - Surface Mount 541-2.7KJCT-ND
2.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7KJTR-ND
Chip Resistor - Surface Mount 541-2.7KJTR-ND
2.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04022K70JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K70JNED
Chip Resistor - Surface Mount CRCW04022K70JNED
RES SMD 2.7K OHM 5% 1/16W 0402

RES SMD 2.7K OHM 5% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 2K7, 5%, 0.063W, 0402; Resistance Vishay - 72M6761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.063W, 0402; Resistance Vishay
72M6761
Res, Thick Film, 2K7, 5%, 0.063W, 0402; Resistance Vishay 72M6761
RES, THICK FILM, 2K7, 5%, 0.063W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.063W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K7, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K8692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K8692
Res, Thick Film, 2K7, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K8692
RES, THICK FILM, 2K7, 5%, 0.063W, 0402, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.063W, 0402, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW04022K70JNED 541-2.7KJDKR-ND CRCW04022K70JNED 72M6761 19K8692
Product Name Thick Film Resistors - SMD 1/16watt 2.7Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K7, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 2K7, 5%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers