Vishay Precision Group RES 2.70K OHM .125W 1% 0402 SMD CRCW04022K70FKEDHP

Description
RES 2.70Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.70Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM .125W 1% 0402 SMD - CRCW04022K70FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM .125W 1% 0402 SMD
CRCW04022K70FKEDHP
RES 2.70K OHM .125W 1% 0402 SMD CRCW04022K70FKEDHP
RES 2.70Kohm .125W 1% 0402 SMD

RES 2.70Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.70KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KYDKR-ND
Chip Resistor - Surface Mount 541-2.70KYDKR-ND
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KYCT-ND
Chip Resistor - Surface Mount 541-2.70KYCT-ND
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KYTR-ND
Chip Resistor - Surface Mount 541-2.70KYTR-ND
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04022K70FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K70FKEDHP
Chip Resistor - Surface Mount CRCW04022K70FKEDHP
RES SMD 2.7K OHM 1% 1/5W 0402

RES SMD 2.7K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4530 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4530
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4530
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04022K70FKEDHP 541-2.70KYDKR-ND CRCW04022K70FKEDHP 41R4530
Product Name RES 2.70K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details