Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K67FKTD

Description
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022K67FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022K67FKTD-ND
Chip Resistor - Surface Mount CRCW04022K67FKTD-ND
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04022K67FKTD - CRCW04022K67FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04022K67FKTD
CRCW04022K67FKTD
CRCW04022K67FKTD CRCW04022K67FKTD
CRCW04022K67FKTD

CRCW04022K67FKTD

Supplier's Site
Res, Thick Film, 2K67, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7697
Res, Thick Film, 2K67, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7697
RES, THICK FILM, 2K67, 1%, 0.063W, 0402, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K67, 1%, 0.063W, 0402, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022K67FKTD-ND CRCW04022K67FKTD 07J7697
Product Name Chip Resistor - Surface Mount CRCW04022K67FKTD Res, Thick Film, 2K67, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers