Vishay Intertechnology, Inc. RES 2.67K OHM .125W 1% 0402 SMD CRCW04022K67FKEDHP

Description
RES 2.67Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.67Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM .125W 1% 0402 SMD - CRCW04022K67FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM .125W 1% 0402 SMD
CRCW04022K67FKEDHP
RES 2.67K OHM .125W 1% 0402 SMD CRCW04022K67FKEDHP
RES 2.67Kohm .125W 1% 0402 SMD

RES 2.67Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K67FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022K67FKEDHP-ND
Chip Resistor - Surface Mount CRCW04022K67FKEDHP-ND
2.67 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.67 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022K67FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022K67FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04022K67FKEDHP
RES SMD 2.67K OHM 1% 1/5W 0402

RES SMD 2.67K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04022K67FKEDHP CRCW04022K67FKEDHP-ND CRCW04022K67FKEDHP
Product Name RES 2.67K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details