Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K67FKED

Description
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.67KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67KLDKR-ND
Chip Resistor - Surface Mount 541-2.67KLDKR-ND
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.67KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67KLTR-ND
Chip Resistor - Surface Mount 541-2.67KLTR-ND
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.67KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67KLCT-ND
Chip Resistor - Surface Mount 541-2.67KLCT-ND
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04022K67FKED - CRCW04022K67FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04022K67FKED
CRCW04022K67FKED
CRCW04022K67FKED CRCW04022K67FKED
CRCW04022K67FKED

CRCW04022K67FKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K67FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K67FKED
Chip Resistor - Surface Mount CRCW04022K67FKED
RES SMD 2.67K OHM 1% 1/16W 0402

RES SMD 2.67K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 2K67, 1%, 0.063W, 0402; Resistance Vishay - 52K6808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.063W, 0402; Resistance Vishay
52K6808
Res, Thick Film, 2K67, 1%, 0.063W, 0402; Resistance Vishay 52K6808
RES, THICK FILM, 2K67, 1%, 0.063W, 0402; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K67, 1%, 0.063W, 0402; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K67, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6809 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6809
Res, Thick Film, 2K67, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6809
RES, THICK FILM, 2K67, 1%, 0.063W, 0402, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K67, 1%, 0.063W, 0402, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9027 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9027
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9027
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.67 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.67 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-2.67KLDKR-ND CRCW04022K67FKED CRCW04022K67FKED 52K6808 26W9027
Product Name Chip Resistor - Surface Mount CRCW04022K67FKED Chip Resistor - Surface Mount Res, Thick Film, 2K67, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details