Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K61FKTD

Description
RES SMD 2.61K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 2.61K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04022K61FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K61FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022K61FKTDDKR-ND
RES SMD 2.61K OHM 1% 1/16W 0402

RES SMD 2.61K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K61FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K61FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04022K61FKTDTR-ND
2.61 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K61FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K61FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04022K61FKTDCT-ND
RES SMD 2.61K OHM 1% 1/16W 0402

RES SMD 2.61K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 2.61K OHM 1/16W 1% 0402 SMD - CRCW04022K61FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/16W 1% 0402 SMD
CRCW04022K61FKTD
RES 2.61K OHM 1/16W 1% 0402 SMD CRCW04022K61FKTD
RES 2.61Kohm 1/16W 1% 0402 SMD

RES 2.61Kohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7693 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7693
Thick Film Chip Resistor; Resistance Vishay 07J7693
Thick Film Chip Resistor; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04022K61FKTDDKR-ND CRCW04022K61FKTD 07J7693
Product Name Chip Resistor - Surface Mount RES 2.61K OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details