Vishay Precision Group Surface Mount Resistors CRCW04022K61FKED

Description
Vishay CRCW04022K61FKED
Request a Quote Datasheet
Description
Vishay CRCW04022K61FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789100
Surface Mount Resistors 6789100
Vishay CRCW04022K61FKED

Vishay CRCW04022K61FKED

Supplier's Site
Surface Mount Resistors - 6789100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789100P
Surface Mount Resistors 6789100P
Vishay CRCW04022K61FKED

Vishay CRCW04022K61FKED

Supplier's Site
Surface Mount Resistors - 1819505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819505
Surface Mount Resistors 1819505
Vishay CRCW04022K61FKED

Vishay CRCW04022K61FKED

Supplier's Site
Surface Mount Resistors - 1688388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688388
Surface Mount Resistors 1688388
Vishay CRCW04022K61FKED

Vishay CRCW04022K61FKED

Supplier's Site
SMD 63mW Resistor - 52-CRCW04022K61FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW Resistor
52-CRCW04022K61FKED
SMD 63mW Resistor 52-CRCW04022K61FKED
2.61kR 1% 63mW 0402 Thick Film SMD Resistor Product overview: CRCW04022K61FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K61FKED can be used for catalog matching and distributor lookup.

2.61kR 1% 63mW 0402 Thick Film SMD Resistor Product overview: CRCW04022K61FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K61FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.61K OHM 1/16W 1% 0402 SMD - CRCW04022K61FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/16W 1% 0402 SMD
CRCW04022K61FKED
RES 2.61K OHM 1/16W 1% 0402 SMD CRCW04022K61FKED
RES 2.61Kohm 1/16W 1% 0402 SMD

RES 2.61Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.61KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61KLCT-ND
Chip Resistor - Surface Mount 541-2.61KLCT-ND
2.61 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61KLTR-ND
Chip Resistor - Surface Mount 541-2.61KLTR-ND
2.61 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61KLDKR-ND
Chip Resistor - Surface Mount 541-2.61KLDKR-ND
2.61 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1000145-CRCW04022K61FKED
Resistors - Chip Resistor - Surface Mount 1000145-CRCW04022K61FKED
Win Source Part Number: 1000145-CRCW04022K61 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2.61 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.61KLCT,541-2.6 1KLDKR,541-2.61KLTR, D10/CRCW0402 100 2K61 1% ET7 E3,Q6936817HC Base Product Number: CRCW0402

Win Source Part Number: 1000145-CRCW04022K61FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.61 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2.61KLCT,541-2.61KLDKR,541-2.61KLTR,D10/CRCW0402 100 2K61 1% ET7 E3,Q6936817HC
Base Product Number: CRCW0402

Buy Now Datasheet
Res, Thick Film, 2K61, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6807 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K61, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6807
Res, Thick Film, 2K61, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6807
RES, THICK FILM, 2K61, 1%, 0.063W, 0402, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K61, 1%, 0.063W, 0402, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K61, 1%, 0.063W, 0402; Resistance Vishay - 52K6806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K61, 1%, 0.063W, 0402; Resistance Vishay
52K6806
Res, Thick Film, 2K61, 1%, 0.063W, 0402; Resistance Vishay 52K6806
RES, THICK FILM, 2K61, 1%, 0.063W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K61, 1%, 0.063W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9026 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9026
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9026
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.61 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.61 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789100 6789100P 1819505 52-CRCW04022K61FKED CRCW04022K61FKED 541-2.61KLCT-ND 1000145-CRCW04022K61FKED 52K6807 26W9026
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 63mW Resistor RES 2.61K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K61, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 2610 ohms 2610 ohms 2610 ohms 2610 ohms 2610 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details