Vishay Precision Group CRCW04022K55FKED CRCW04022K55FKED

Description
CRCW04022K55FKED
Request a Quote Datasheet
Description
CRCW04022K55FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04022K55FKED - CRCW04022K55FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04022K55FKED
CRCW04022K55FKED
CRCW04022K55FKED CRCW04022K55FKED
CRCW04022K55FKED

CRCW04022K55FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-2.55KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55KLTR-ND
Chip Resistor - Surface Mount 541-2.55KLTR-ND
2.55 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.55KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55KLCT-ND
Chip Resistor - Surface Mount 541-2.55KLCT-ND
2.55 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.55KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55KLDKR-ND
Chip Resistor - Surface Mount 541-2.55KLDKR-ND
2.55 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789106
Surface Mount Resistors 6789106
Vishay CRCW04022K55FKED

Vishay CRCW04022K55FKED

Supplier's Site
Surface Mount Resistors - 6789106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789106P
Surface Mount Resistors 6789106P
Vishay CRCW04022K55FKED

Vishay CRCW04022K55FKED

Supplier's Site
Surface Mount Resistors - 1688390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688390
Surface Mount Resistors 1688390
Vishay CRCW04022K55FKED

Vishay CRCW04022K55FKED

Supplier's Site
Surface Mount Resistors - 1819226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819226
Surface Mount Resistors 1819226
Vishay CRCW04022K55FKED

Vishay CRCW04022K55FKED

Supplier's Site
Res, Thick Film, 2K55, 1%, 0.063W, 0402; Resistance Vishay - 52K6804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K55, 1%, 0.063W, 0402; Resistance Vishay
52K6804
Res, Thick Film, 2K55, 1%, 0.063W, 0402; Resistance Vishay 52K6804
RES, THICK FILM, 2K55, 1%, 0.063W, 0402; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K55, 1%, 0.063W, 0402; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.55 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9025 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.55 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9025
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.55 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9025
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.55 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.55 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.55 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2055 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.55 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2055
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.55 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2055
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.55 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.55 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
±1% 2.55kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW04022K55FKED - Utmel Electronic Limited
Hong Kong, China
±1% 2.55kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW04022K55FKED
±1% 2.55kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW04022K55FKED
±1% 2.55kΩ 0402 Chip Resistor - Surface Mount ROHS

±1% 2.55kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K55FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K55FKED
Chip Resistor - Surface Mount CRCW04022K55FKED
RES SMD 2.55K OHM 1% 1/16W 0402

RES SMD 2.55K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04022K55FKED 541-2.55KLTR-ND 6789106 6789106P 1819226 52K6804 26W9025 17930-CRCW04022K55FKED CRCW04022K55FKED
Product Name CRCW04022K55FKED Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 2K55, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.55 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay ±1% 2.55kΩ 0402 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details