RES SMD 2.43K OHM 1% 1/16W 0402
2.43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.43K OHM 1% 1/16W 0402
RES 2.43Kohm 1/16W 1% 0402 SMD
RES SMD 2.43K OHM 1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW04022K43FKTDDKR-ND | CRCW04022K43FKTD | CRCW04022K43FKTD |
| Product Name | Chip Resistor - Surface Mount | RES 2.43K OHM 1/16W 1% 0402 SMD | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |