Vishay Precision Group Automotive 50V 63mW Resistor CRCW04022K40FKED

Description
0402 Thick Film Resistor, 2.4kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04022K40FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K40FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 2.4kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04022K40FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K40FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 63mW Resistor - 52-CRCW04022K40FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW04022K40FKED
Automotive 50V 63mW Resistor 52-CRCW04022K40FKED
0402 Thick Film Resistor, 2.4kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04022K40FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K40FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 2.4kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04022K40FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K40FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789099
Surface Mount Resistors 6789099
Vishay CRCW04022K40FKED

Vishay CRCW04022K40FKED

Supplier's Site
Surface Mount Resistors - 6789099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789099P
Surface Mount Resistors 6789099P
Vishay CRCW04022K40FKED

Vishay CRCW04022K40FKED

Supplier's Site
Surface Mount Resistors - 1688387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688387
Surface Mount Resistors 1688387
Vishay CRCW04022K40FKED

Vishay CRCW04022K40FKED

Supplier's Site
Surface Mount Resistors - 1819471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819471
Surface Mount Resistors 1819471
Vishay CRCW04022K40FKED

Vishay CRCW04022K40FKED

Supplier's Site
Thick Film Resistors - SMD 1/16watt 2.4Kohms 1% 100ppm - CRCW04022K40FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.4Kohms 1% 100ppm
CRCW04022K40FKED
Thick Film Resistors - SMD 1/16watt 2.4Kohms 1% 100ppm CRCW04022K40FKED
Thick Film Resistors - SMD 1/16watt 2.4Kohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 2.4Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2.40KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KLDKR-ND
Chip Resistor - Surface Mount 541-2.40KLDKR-ND
2.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KLCT-ND
Chip Resistor - Surface Mount 541-2.40KLCT-ND
2.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KLTR-ND
Chip Resistor - Surface Mount 541-2.40KLTR-ND
2.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K4, 1%, 0.063W, 0402; Resistance Vishay - 89M6617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.063W, 0402; Resistance Vishay
89M6617
Res, Thick Film, 2K4, 1%, 0.063W, 0402; Resistance Vishay 89M6617
RES, THICK FILM, 2K4, 1%, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 2K4, 1%, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3628
Res, Thick Film, 2K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3628
RES, THICK FILM, 2K4, 1%, 0.063W, 0402, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K4, 1%, 0.063W, 0402, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K40FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K40FKED
Chip Resistor - Surface Mount CRCW04022K40FKED
RES SMD 2.4K OHM 1% 1/16W 0402

RES SMD 2.4K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04022K40FKED 6789099 6789099P 1819471 CRCW04022K40FKED 541-2.40KLDKR-ND 89M6617 43C3628 CRCW04022K40FKED
Product Name Automotive 50V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/16watt 2.4Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 2K4, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 2K4, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2400 ohms 2400 ohms 2400 ohms 2400 ohms 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details