Vishay Precision Group SMD 50V 63mW Resistor CRCW04022K32FKED

Description
0402 Thick Film Resistor, 2.32kR, 1%, 50V, 63mW, SMD Product overview: CRCW04022K32FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K32FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 2.32kR, 1%, 50V, 63mW, SMD Product overview: CRCW04022K32FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K32FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 63mW Resistor - 52-CRCW04022K32FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW04022K32FKED
SMD 50V 63mW Resistor 52-CRCW04022K32FKED
0402 Thick Film Resistor, 2.32kR, 1%, 50V, 63mW, SMD Product overview: CRCW04022K32FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K32FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 2.32kR, 1%, 50V, 63mW, SMD Product overview: CRCW04022K32FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K32FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW04022K32FKED - CRCW04022K32FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04022K32FKED
CRCW04022K32FKED
CRCW04022K32FKED CRCW04022K32FKED
CRCW04022K32FKED

CRCW04022K32FKED

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962027-CRCW04022K32FKED
Resistors - Chip Resistor - Surface Mount 962027-CRCW04022K32FKED
Win Source Part Number: 962027-CRCW04022K32F KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2.32 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-072K32L; AC0402FR-072K32L; RK73H1ETTP2321F; MCMR04X2321FTL; RC0402FR-072K21L; CRG0402F2K2CRCW04022 K32FKED.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.32KLTR,541-2.3 2KLDKR,541-2.32KLCT, D10/CRCW0402 100 2K32 1% ET7 E3 Base Product Number: CRCW0402

Win Source Part Number: 962027-CRCW04022K32FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.32 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-072K32L; AC0402FR-072K32L; RK73H1ETTP2321F; MCMR04X2321FTL; RC0402FR-072K21L; CRG0402F2K2CRCW04022K32FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2.32KLTR,541-2.32KLDKR,541-2.32KLCT,D10/CRCW0402 100 2K32 1% ET7 E3
Base Product Number: CRCW0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32KLCT-ND
Chip Resistor - Surface Mount 541-2.32KLCT-ND
2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32KLDKR-ND
Chip Resistor - Surface Mount 541-2.32KLDKR-ND
2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32KLTR-ND
Chip Resistor - Surface Mount 541-2.32KLTR-ND
2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K32, 1%, 0.063W, 0402; Resistance Vishay - 52K6798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.063W, 0402; Resistance Vishay
52K6798
Res, Thick Film, 2K32, 1%, 0.063W, 0402; Resistance Vishay 52K6798
RES, THICK FILM, 2K32, 1%, 0.063W, 0402; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K32, 1%, 0.063W, 0402; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K32, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6799
Res, Thick Film, 2K32, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6799
RES, THICK FILM, 2K32, 1%, 0.063W, 0402, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K32, 1%, 0.063W, 0402, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW04022K32FKED CRCW04022K32FKED 962027-CRCW04022K32FKED 541-2.32KLCT-ND 52K6798
Product Name SMD 50V 63mW Resistor CRCW04022K32FKED Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K32, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2320 ohms 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176768-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details