Vishay Intertechnology, Inc. RES 2.26K OHM .125W 1% 0402 SMD CRCW04022K26FKEDHP

Description
RES 2.26Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.26Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM .125W 1% 0402 SMD - CRCW04022K26FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM .125W 1% 0402 SMD
CRCW04022K26FKEDHP
RES 2.26K OHM .125W 1% 0402 SMD CRCW04022K26FKEDHP
RES 2.26Kohm .125W 1% 0402 SMD

RES 2.26Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K26FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022K26FKEDHP-ND
Chip Resistor - Surface Mount CRCW04022K26FKEDHP-ND
2.26 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.26 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022K26FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022K26FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04022K26FKEDHP
RES SMD 2.26K OHM 1% 1/5W 0402

RES SMD 2.26K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04022K26FKEDHP CRCW04022K26FKEDHP-ND CRCW04022K26FKEDHP
Product Name RES 2.26K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details