Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K26FKED

Description
2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.26KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KLTR-ND
Chip Resistor - Surface Mount 541-2.26KLTR-ND
2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KLDKR-ND
Chip Resistor - Surface Mount 541-2.26KLDKR-ND
2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KLCT-ND
Chip Resistor - Surface Mount 541-2.26KLCT-ND
2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789083
Surface Mount Resistors 6789083
Vishay CRCW04022K26FKED

Vishay CRCW04022K26FKED

Supplier's Site
Surface Mount Resistors - 6789083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789083P
Surface Mount Resistors 6789083P
Vishay CRCW04022K26FKED

Vishay CRCW04022K26FKED

Supplier's Site
Surface Mount Resistors - 1819323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819323
Surface Mount Resistors 1819323
Vishay CRCW04022K26FKED

Vishay CRCW04022K26FKED

Supplier's Site
Surface Mount Resistors - 1688383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688383
Surface Mount Resistors 1688383
Vishay CRCW04022K26FKED

Vishay CRCW04022K26FKED

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:2.26kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW04022K26FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:2.26kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW04022K26FKED
Thick Film ResistorSeries:CRCW; Resistance:2.26kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW04022K26FKED
Thick Film ResistorSeries:CRCW; Resistance:2.26kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:2.26kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 2K26, 1%, 0.063W, 0402; Resistance Vishay - 52K6796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.063W, 0402; Resistance Vishay
52K6796
Res, Thick Film, 2K26, 1%, 0.063W, 0402; Resistance Vishay 52K6796
RES, THICK FILM, 2K26, 1%, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K26, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6797
Res, Thick Film, 2K26, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6797
RES, THICK FILM, 2K26, 1%, 0.063W, 0402, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.063W, 0402, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2049
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2049
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9021 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9021
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9021
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.26KLTR-ND 6789083 6789083P 1819323 CRCW04022K26FKED 52K6796 24W2049
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:2.26kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 2K26, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data