Vishay Precision Group Chip Resistor - Surface Mount - CRCW04022K21FKED CRCW04022K21FKED

Description
Manufacturer: Vishay Win Source Part Number: 867183-CRCW04022K21F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 2K21 1% ET7 E3, 541-2.21KLTR, 541-2.21KLDKR, 541-2.21KLCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867183-CRCW04022K21F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 2K21 1% ET7 E3, 541-2.21KLTR, 541-2.21KLDKR, 541-2.21KLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04022K21FKED
867183-CRCW04022K21FKED
Chip Resistor - Surface Mount - CRCW04022K21FKED 867183-CRCW04022K21FKED
Manufacturer: Vishay Win Source Part Number: 867183-CRCW04022K21F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 2K21 1% ET7 E3, 541-2.21KLTR, 541-2.21KLDKR, 541-2.21KLCT

Manufacturer: Vishay
Win Source Part Number: 867183-CRCW04022K21FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 2K21 1% ET7 E3, 541-2.21KLTR, 541-2.21KLDKR, 541-2.21KLCT

Buy Now Datasheet
RES 2.21K OHM 1/16W 1% 0402 SMD - CRCW04022K21FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/16W 1% 0402 SMD
CRCW04022K21FKED
RES 2.21K OHM 1/16W 1% 0402 SMD CRCW04022K21FKED
RES 2.21Kohm 1/16W 1% 0402 SMD

RES 2.21Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.21KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21KLTR-ND
Chip Resistor - Surface Mount 541-2.21KLTR-ND
2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21KLCT-ND
Chip Resistor - Surface Mount 541-2.21KLCT-ND
2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21KLDKR-ND
Chip Resistor - Surface Mount 541-2.21KLDKR-ND
2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V 16W Resistor - 52-CRCW04022K21FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 16W Resistor
52-CRCW04022K21FKED
SMD 50V 16W Resistor 52-CRCW04022K21FKED
0402 Thick Film Resistor 2.21kR 1% 50V 1/16W SMD Product overview: CRCW04022K21FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K21FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor 2.21kR 1% 50V 1/16W SMD Product overview: CRCW04022K21FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K21FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 2.21K OHM 1% 1/16W 0402 - 873-CRCW04022K21FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.21K OHM 1% 1/16W 0402
873-CRCW04022K21FKED
RES SMD 2.21K OHM 1% 1/16W 0402 873-CRCW04022K21FKED
RES SMD 2.21K OHM 1% 1/16W 0402

RES SMD 2.21K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K21FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K21FKED
Chip Resistor - Surface Mount CRCW04022K21FKED
RES SMD 2.21K OHM 1% 1/16W 0402

RES SMD 2.21K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 2K21, 1%, 0.063W, 0402; Resistance Vishay - 52K6795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K21, 1%, 0.063W, 0402; Resistance Vishay
52K6795
Res, Thick Film, 2K21, 1%, 0.063W, 0402; Resistance Vishay 52K6795
RES, THICK FILM, 2K21, 1%, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K21, 1%, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K21, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K21, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3425
Res, Thick Film, 2K21, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3425
RES, THICK FILM, 2K21, 1%, 0.063W, 0402, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K21, 1%, 0.063W, 0402, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5284 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5284
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5284
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 867183-CRCW04022K21FKED CRCW04022K21FKED 541-2.21KLTR-ND 52-CRCW04022K21FKED 873-CRCW04022K21FKED CRCW04022K21FKED 52K6795 61M5284
Product Name Chip Resistor - Surface Mount - CRCW04022K21FKED RES 2.21K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount SMD 50V 16W Resistor RES SMD 2.21K OHM 1% 1/16W 0402 Chip Resistor - Surface Mount Res, Thick Film, 2K21, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2210 ohms 2210 ohms 2210 ohms 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers