Vishay Intertechnology, Inc. RES, 2.2K, 5%, 0402 CRCW04022K20JNTD

Description
RES, 2.2K, 5%, 0402
Request a Quote Datasheet
Description
RES, 2.2K, 5%, 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 2.2K, 5%, 0402 - CRCW04022K20JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.2K, 5%, 0402
CRCW04022K20JNTD
RES, 2.2K, 5%, 0402 CRCW04022K20JNTD
RES, 2.2K, 5%, 0402

RES, 2.2K, 5%, 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04022K20JNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K20JNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04022K20JNTDCT-ND
RES SMD 2.2K OHM 5% 1/16W 0402

RES SMD 2.2K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K20JNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K20JNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04022K20JNTDTR-ND
2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K20JNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K20JNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022K20JNTDDKR-ND
RES SMD 2.2K OHM 5% 1/16W 0402

RES SMD 2.2K OHM 5% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022K20JNTD 541-CRCW04022K20JNTDCT-ND
Product Name RES, 2.2K, 5%, 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD475JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details