Vishay Precision Group Crcw0402 2.2K 5% 200 B27 Vishay CRCW04022K20JNBA

Description
CRCW0402 2.2K 5% 200 B27
Description
CRCW0402 2.2K 5% 200 B27

Suppliers

Company
Product
Description
Supplier Links
Crcw0402 2.2K 5% 200 B27 Vishay - 48P7557 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.2K 5% 200 B27 Vishay
48P7557
Crcw0402 2.2K 5% 200 B27 Vishay 48P7557
CRCW0402 2.2K 5% 200 B27

CRCW0402 2.2K 5% 200 B27

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48P7557
Product Name Crcw0402 2.2K 5% 200 B27 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details