Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K20FKED

Description
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.20KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KLDKR-ND
Chip Resistor - Surface Mount 541-2.20KLDKR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KLCT-ND
Chip Resistor - Surface Mount 541-2.20KLCT-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KLTR-ND
Chip Resistor - Surface Mount 541-2.20KLTR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.20K OHM 1/16W 1% 0402 SMD - CRCW04022K20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/16W 1% 0402 SMD
CRCW04022K20FKED
RES 2.20K OHM 1/16W 1% 0402 SMD CRCW04022K20FKED
RES 2.20Kohm 1/16W 1% 0402 SMD

RES 2.20Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789071
Surface Mount Resistors 6789071
Vishay CRCW04022K20FKED

Vishay CRCW04022K20FKED

Supplier's Site
Surface Mount Resistors - 6789071P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789071P
Surface Mount Resistors 6789071P
Vishay CRCW04022K20FKED

Vishay CRCW04022K20FKED

Supplier's Site
Surface Mount Resistors - 1819230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819230
Surface Mount Resistors 1819230
Vishay CRCW04022K20FKED

Vishay CRCW04022K20FKED

Supplier's Site
Surface Mount Resistors - 1688379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688379
Surface Mount Resistors 1688379
Vishay CRCW04022K20FKED

Vishay CRCW04022K20FKED

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 2.2 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 2.2 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W

Buy Now Datasheet
SMD 63mW 50V Resistor - 52-CRCW04022K20FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW 50V Resistor
52-CRCW04022K20FKED
SMD 63mW 50V Resistor 52-CRCW04022K20FKED
0402 Thick Film Resistor, 2.2kR, 1%, 63mW, 50V, SMD Product overview: CRCW04022K20FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K20FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 2.2kR, 1%, 63mW, 50V, SMD Product overview: CRCW04022K20FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K20FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 67K8915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
67K8915
Res, Thick Film, 2K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 67K8915
RES, THICK FILM, 2K2, 1%, 0.063W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.063W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K2, 1%, 0.063W, 0402; Resistance Vishay - 72M6759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.063W, 0402; Resistance Vishay
72M6759
Res, Thick Film, 2K2, 1%, 0.063W, 0402; Resistance Vishay 72M6759
RES, THICK FILM, 2K2, 1%, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9020 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9020
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9020
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K20FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K20FKED
Chip Resistor - Surface Mount CRCW04022K20FKED
RES SMD 2.2K OHM 1% 1/16W 0402

RES SMD 2.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2.20KLDKR-ND CRCW04022K20FKED 6789071 6789071P 1819230 52-CRCW04022K20FKED 67K8915 72M6759 26W9020 CRCW04022K20FKED
Product Name Chip Resistor - Surface Mount RES 2.20K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount SMD 63mW 50V Resistor Res, Thick Film, 2K2, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 2K2, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data