Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04022K20FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2047 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2047
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2047
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2047
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details