Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K15FKTD

Description
2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022K15FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022K15FKTD-ND
Chip Resistor - Surface Mount CRCW04022K15FKTD-ND
2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04022K15FKTD - CRCW04022K15FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04022K15FKTD
CRCW04022K15FKTD
CRCW04022K15FKTD CRCW04022K15FKTD
CRCW04022K15FKTD

CRCW04022K15FKTD

Supplier's Site
Res, Thick Film, 2K15, 1%, 0.063W, 0402; Resistance Vishay - 96C9633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.063W, 0402; Resistance Vishay
96C9633
Res, Thick Film, 2K15, 1%, 0.063W, 0402; Resistance Vishay 96C9633
RES, THICK FILM, 2K15, 1%, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K15, 1%, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022K15FKTD-ND CRCW04022K15FKTD 96C9633
Product Name Chip Resistor - Surface Mount CRCW04022K15FKTD Res, Thick Film, 2K15, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data