Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K15FKED

Description
2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.15KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15KLTR-ND
Chip Resistor - Surface Mount 541-2.15KLTR-ND
2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15KLDKR-ND
Chip Resistor - Surface Mount 541-2.15KLDKR-ND
2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15KLCT-ND
Chip Resistor - Surface Mount 541-2.15KLCT-ND
2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.15K OHM 1/16W 1% 0402 SMD - CRCW04022K15FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/16W 1% 0402 SMD
CRCW04022K15FKED
RES 2.15K OHM 1/16W 1% 0402 SMD CRCW04022K15FKED
RES 2.15Kohm 1/16W 1% 0402 SMD

RES 2.15Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789077
Surface Mount Resistors 6789077
Vishay CRCW04022K15FKED

Vishay CRCW04022K15FKED

Supplier's Site
Surface Mount Resistors - 6789077P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789077P
Surface Mount Resistors 6789077P
Vishay CRCW04022K15FKED

Vishay CRCW04022K15FKED

Supplier's Site
Surface Mount Resistors - 1688381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688381
Surface Mount Resistors 1688381
Vishay CRCW04022K15FKED

Vishay CRCW04022K15FKED

Supplier's Site
Surface Mount Resistors - 1819269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819269
Surface Mount Resistors 1819269
Vishay CRCW04022K15FKED

Vishay CRCW04022K15FKED

Supplier's Site
Res, Thick Film, 2K15, 1%, 0.063W, 0402; Resistance Vishay - 52K6793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.063W, 0402; Resistance Vishay
52K6793
Res, Thick Film, 2K15, 1%, 0.063W, 0402; Resistance Vishay 52K6793
RES, THICK FILM, 2K15, 1%, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K15, 1%, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K15, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6794
Res, Thick Film, 2K15, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6794
RES, THICK FILM, 2K15, 1%, 0.063W, 0402, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K15, 1%, 0.063W, 0402, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3914 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3914
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3914
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04022K15FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K15FKED
Chip Resistor - Surface Mount CRCW04022K15FKED
RES SMD 2.15K OHM 1% 1/16W 0402

RES SMD 2.15K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2.15KLTR-ND CRCW04022K15FKED 6789077 6789077P 1819269 52K6793 27W3914 CRCW04022K15FKED
Product Name Chip Resistor - Surface Mount RES 2.15K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 2K15, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details