Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022K10FKEDHP

Description
2.1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022K10FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022K10FKEDHP-ND
Chip Resistor - Surface Mount CRCW04022K10FKEDHP-ND
2.1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.10K OHM .125W 1% 0402 SMD - CRCW04022K10FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10K OHM .125W 1% 0402 SMD
CRCW04022K10FKEDHP
RES 2.10K OHM .125W 1% 0402 SMD CRCW04022K10FKEDHP
RES 2.10Kohm .125W 1% 0402 SMD

RES 2.10Kohm .125W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022K10FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022K10FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04022K10FKEDHP
RES SMD 2.1K OHM 1% 1/5W 0402

RES SMD 2.1K OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K10FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K10FKEDHP
Chip Resistor - Surface Mount CRCW04022K10FKEDHP
RES SMD 2.1K OHM 1% 1/5W 0402

RES SMD 2.1K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04022K10FKEDHP-ND CRCW04022K10FKEDHP CRCW04022K10FKEDHP CRCW04022K10FKEDHP
Product Name Chip Resistor - Surface Mount RES 2.10K OHM .125W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details