Vishay Precision Group RES 2.05K OHM 1/16W 1% 0402 SMD CRCW04022K05FKTD

Description
RES 2.05Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.05Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/16W 1% 0402 SMD - CRCW04022K05FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/16W 1% 0402 SMD
CRCW04022K05FKTD
RES 2.05K OHM 1/16W 1% 0402 SMD CRCW04022K05FKTD
RES 2.05Kohm 1/16W 1% 0402 SMD

RES 2.05Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022K05FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022K05FKTD-ND
Chip Resistor - Surface Mount CRCW04022K05FKTD-ND
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K05, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K05, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7641
Res, Thick Film, 2K05, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7641
RES, THICK FILM, 2K05, 1%, 0.063W, 0402, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K05, 1%, 0.063W, 0402, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022K05FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022K05FKTD
Resistors - Chip Resistor - Surface Mount CRCW04022K05FKTD
RES SMD 2.05K OHM 1% 1/16W 0402

RES SMD 2.05K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022K05FKTD CRCW04022K05FKTD-ND 07J7641 CRCW04022K05FKTD
Product Name RES 2.05K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K05, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 2050 ohms 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details