Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K05FKED

Description
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.05KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KLDKR-ND
Chip Resistor - Surface Mount 541-2.05KLDKR-ND
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KLTR-ND
Chip Resistor - Surface Mount 541-2.05KLTR-ND
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KLCT-ND
Chip Resistor - Surface Mount 541-2.05KLCT-ND
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW04022K05FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW04022K05FKED
Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW04022K05FKED
Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022K05FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022K05FKED
Resistors - Chip Resistor - Surface Mount CRCW04022K05FKED
RES SMD 2.05K OHM 1% 1/16W 0402

RES SMD 2.05K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 2K05, 1%, 0.063W, 0402; Resistance Vishay - 52K6789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K05, 1%, 0.063W, 0402; Resistance Vishay
52K6789
Res, Thick Film, 2K05, 1%, 0.063W, 0402; Resistance Vishay 52K6789
RES, THICK FILM, 2K05, 1%, 0.063W, 0402; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K05, 1%, 0.063W, 0402; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K05, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K05, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6790
Res, Thick Film, 2K05, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6790
RES, THICK FILM, 2K05, 1%, 0.063W, 0402, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K05, 1%, 0.063W, 0402, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.05KLDKR-ND CRCW04022K05FKED CRCW04022K05FKED 52K6789
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K05, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers