Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022K00JNTD

Description
2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022K00JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022K00JNTD-ND
Chip Resistor - Surface Mount CRCW04022K00JNTD-ND
2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.0K OHM 1/16W 5% 0402 SMD - CRCW04022K00JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/16W 5% 0402 SMD
CRCW04022K00JNTD
RES 2.0K OHM 1/16W 5% 0402 SMD CRCW04022K00JNTD
RES 2.0Kohm 1/16W 5% 0402 SMD

RES 2.0Kohm 1/16W 5% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW04022K00JNTD-ND CRCW04022K00JNTD
Product Name Chip Resistor - Surface Mount RES 2.0K OHM 1/16W 5% 0402 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details